Philips Norelco Satinelle HP6409 Epilator, Purple, White, 20 tweezers, 2200 RPM, 21 discs, DC, AC
Philips Norelco Satinelle HP6409 Epilator. Product colour: Purple, White, Number of tweezers: 20 tweezers, Rotational speed: 2200 RPM. Power source: AC, Power: 3 W, Motor voltage: 14 V