Philips logo

Philips Satinelle HP6408/03 Epilator

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88408
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips Satinelle HP6408/03 Epilator:

Philips Satinelle HP6408/03 Epilator, Pink, White, 20 tweezers, 2200 RPM, 21 discs, DC, AC

Long summary description Philips Satinelle HP6408/03 Epilator:

Philips Satinelle HP6408/03 Epilator. Product colour: Pink, White, Number of tweezers: 20 tweezers, Rotational speed: 2200 RPM. Power source: AC, AC input voltage: 符合国家(地区)需要的适配器, Power: 3 W. Products per pallet (EU): 240 pc(s), Products per pallet (UK): 300 pc(s), Master (outer) cases per pallet layer: 60 pc(s). A-box dimensions (LxWxH): 200 x 247 x 400 mm, F-box dimensions: 175 x 75 x 232 mm, F-box weight: 659.5 g. Pallet size (EU): 1133 x 1200 x 800 mm, Pallet size (GB): 113.3 x 120 x 100 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.