Philips logo

Philips HP6364/00 Precision trimmer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96998
Info modified on:
19 Dec 2024, 05:16:13
Philips HP6364/00 user manual (570 KB)
Retail Leaflet (278 KB)
Short summary description Philips HP6364/00 Precision trimmer:

Philips HP6364/00 Precision trimmer, Beige

Long summary description Philips HP6364/00 Precision trimmer:

Philips HP6364/00 Precision trimmer. Minimum hair length: 2 mm, Maximum hair length: 9.5 mm. Product colour: Beige, Housing material: Plastic. Operating time: 30 min, Charging time: 12 h. Products per pallet: 456 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.