Philips HP6361/00 Ladygroom, 2 mm, 9.5 mm, Purple, Violet, AA, 1.2 V
Philips HP6361/00 Ladygroom. Minimum hair length: 2 mm, Maximum hair length: 9.5 mm. Product colour: Purple, Violet. Battery type: AA, Battery voltage: 1.2 V