Philips logo

Philips HP6328 Ladyshave

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72432
Info modified on:
14 Mar 2024, 19:54:52
Short summary description Philips HP6328 Ladyshave:

Philips HP6328 Ladyshave, 1 head(s), Blue, Shaving, Styrene Ethylene Butylene Styrene (SEBS), Acrylonitrile butadiene styrene (ABS), Polypropylene (PP), Wireless, Permanent 1.2 V

Long summary description Philips HP6328 Ladyshave:

Philips HP6328 Ladyshave. Number of shaver heads: 1 head(s), Product colour: Blue, Interchangeable shaving heads: Shaving. Input voltage: 100-120 V, Operating time: 20 min, Motor voltage: 1.2 V. Weight: 138 g. Package width: 160 mm, Package depth: 90 mm, Package height: 245 mm. A-box dimensions: 42.5 x 30 x 18.5 cm, A-box number of pieces: 4 pc(s), A-box weight: 2.02 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.