Philips logo

Philips 6000 series Ladyshave Double Contour HP6322/03

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54512
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 6000 series Ladyshave Double Contour HP6322/03:

Philips 6000 series Ladyshave Double Contour HP6322/03, 1 head(s), Mint colour, Shaving, Nickel, Styrene Ethylene Butylene Styrene (SEBS), Acrylonitrile butadiene styrene (ABS), Polypropylene (PP), Wireless

Long summary description Philips 6000 series Ladyshave Double Contour HP6322/03:

Philips 6000 series Ladyshave Double Contour HP6322/03. Number of shaver heads: 1 head(s), Product colour: Mint colour, Interchangeable shaving heads: Shaving. Power source: Battery, Motor voltage: 3 V. Weight: 119 g. Products per pallet (EU): 240 pc(s), Products per pallet (UK): 360 pc(s). Shaving foil: 3 zones

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.