Philips logo

Philips HP6318/01 Ladyshave

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70411
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips HP6318/01 Ladyshave:

Philips HP6318/01 Ladyshave, 2 head(s), 8846 318 01000, 2 N, 2 N, 100, 110 - 127 / 220 - 240 V, 1.2 V

Long summary description Philips HP6318/01 Ladyshave:

Philips HP6318/01 Ladyshave. Number of shaver heads: 2 head(s), CTV code: 8846 318 01000, Pressure foil system: 2 N. Input voltage: 100, 110 - 127 / 220 - 240 V, Motor voltage: 1.2 V. Number of layers: EU: 4GB: 4. CTV replacement: 884611100000884612100000884 611 801000, Cutter block HP replacement: HP6111, Leg shaving foil replacement: HP6118/01. A-box dimensions (LxWxH): 181 x 400 x 219 mm, A-box number of pieces: 6 pc(s), F-box dimensions: 65 x 171 x 193 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.