Philips logo

Philips Ladyshave Body Contour HP6317/02

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59481
Info modified on:
14 Mar 2024, 17:58:57
Product Brochure/Datasheet (554 KB)
Philips HP6317/02 user manual (4.9 MB)
Short summary description Philips Ladyshave Body Contour HP6317/02:

Philips Ladyshave Body Contour HP6317/02, 2 head(s), Blue, White, Acrylonitrile butadiene styrene (ABS), Wireless, 3.2 N, 3.2 N

Long summary description Philips Ladyshave Body Contour HP6317/02:

Philips Ladyshave Body Contour HP6317/02. Number of shaver heads: 2 head(s), Product colour: Blue, White, Housing material: Acrylonitrile butadiene styrene (ABS). Battery technology: Alkaline, Input voltage: 3 V, Motor voltage: 3 V. Weight: 113 g. Products per pallet (EU): 288 pc(s), Products per pallet (UK): 360 pc(s). Cutter block HP replacement: HP6111, Leg shaving foil replacement: HP6117/01, Sensitive area shaving foil replacement: HP6121

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.