Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SalonDry Pro HP4991/01 hair dryer Black 1900 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SalonDry Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP4991/01
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP4991/01
Category
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17369
This statistic is based on the 87026 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85026 free Open Icecat users.
Info modified on: 07 Feb 2019 17:44:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips SalonDry Pro HP4991/01 hair dryer Black 1900 W:
This short summary of the Philips SalonDry Pro HP4991/01 hair dryer Black 1900 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SalonDry Pro HP4991/01, Black, Plastic, Hanging loop, 3 m, 1900 W, 110-127 V

Long summary description Philips SalonDry Pro HP4991/01 hair dryer Black 1900 W:
This is an auto-generated long summary of Philips SalonDry Pro HP4991/01 hair dryer Black 1900 W based on the first three specs of the first five spec groups.

Philips HP4991/01, SalonDry Pro. Product colour: Black, Housing material: Plastic, Hanging type: Hanging loop. Power: 1900 W, AC input voltage: 110-127 V

Performance
Cool shot function *
Cool shot is a function of a hair dryer which turns off the heater and blows room temperature air while the button is pressed. This function is useful in helping to maintain the hairstyle by setting it.
Yes
Ionic function *
Ionic function is a feature of a hair/climatic appliances to reduce the amount of static electricity build-up in the hair/air.
Yes
Number of speeds *
The different speeds that the device can operate at.
3
Number of heating levels *
The different levels at which the device can heat e.g. low/medium/high.
3
Ceramic heating system
Ceramic heaters are space heaters that generate heat by passing electricity through heating wires embedded in ceramic plates. The plates heat aluminium baffles, and a fan blowing across the baffles heats the air. Ceramic heaters are usually portable and typically used for heating a room or small office, and are similar to metal-coil fan heaters.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Housing material
What the casing of the product is made of.
Plastic
Hangable
Yes
Design
Hanging type
Hanging loop
Cord length
The distance from one end of the cord (cable) to the other.
3 m
Swivel cord
Regularly used in domestic appliances such as hair dryers and hair straighteners, this is an electric cable which can rotate horizontally and/or vertically, allowing the device to be moved freely without damaging the cable.
Yes
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1900 W
AC input voltage
The voltage of the AC electricity that is inputted into the product.
110-127 V
Packaging content
Concentrator nozzle *
A nozzle used to concentrate the flow of something from/to the product.
Yes
Diffuser nozzle *
Nozzles (cylindrical or round spouts) used in a diffusing device, such as an air diffuser used in a heating system for a home/office.
Yes
Customer service details
X