location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SalonDry Control Hairdryer HP4983/29

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SalonDry Control
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hairdryer HP4983/29
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP4983/29
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103428749 show
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SalonDry Control Hairdryer HP4983/29
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2100 W Number of speeds: 6
  • - Cool shot function
  • - 2 m
Long product name Philips SalonDry Control Hairdryer HP4983/29 :
The long product name of Philips SalonDry Control Hairdryer HP4983/29. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SalonDry Control
More>>>
Philips SalonDry Control Hairdryer HP4983/29:
The official description of Philips SalonDry Control Hairdryer HP4983/29 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The dryer that gives the results you want

Professional results
- Narrow concentrator for precise styling
- Powerful 2100 Watt dryer
- Volume diffuser for curls and bouncy styles

Protection
- Ion conditioning for frizz-free, shiny hair

Easy to use
- 6 heat/speed settings for full flexibility
- Inlet grille can be opened for easy cleaning
- Long cord for maximum flexibility

Long lasting styles
- Cool shot sets your styles

Time saving
- Turbo boost for extra-fast drying

Short summary description Philips SalonDry Control Hairdryer HP4983/29:
This short summary of the Philips SalonDry Control Hairdryer HP4983/29 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SalonDry Control Hairdryer HP4983/29, 2 m, 2100 W, 220-240 V, 630 x 375 x 261 mm, 310 x 120 x 240 mm, 6.98 kg

Long summary description Philips SalonDry Control Hairdryer HP4983/29:
This is an auto-generated long summary of Philips SalonDry Control Hairdryer HP4983/29 based on the first three specs of the first five spec groups.

Philips SalonDry Control Hairdryer HP4983/29. Cord length: 2 m. Power: 2100 W, AC input voltage: 220-240 V. A-box dimensions (LxWxH): 630 x 375 x 261 mm, F-box dimensions: 310 x 120 x 240 mm, A-box weight (incl. products): 6.98 kg

Performance
Number of speeds *
6
Cool shot function *
Yes
Design
Cord length
2 m
Replacement
Yes
Power
Power *
2100 W
Power
AC input voltage
220-240 V
Weight & dimensions
A-box dimensions (LxWxH)
630 x 375 x 261 mm
F-box dimensions
310 x 120 x 240 mm
A-box weight (incl. products)
6.98 kg
Weight F-box incl. product
1.01 kg