location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SalonDry Active ION HP4935/01 hair dryer 1800 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SalonDry Active ION
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP4935/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP4935/01
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SalonDry Active ION HP4935/01 hair dryer 1800 W Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1800 W Number of speeds: 6
  • - Cool shot function Ionic function
  • - 1.8 m
  • - Grey
More>>>
Short summary description Philips SalonDry Active ION HP4935/01 hair dryer 1800 W Grey:
This short summary of the Philips SalonDry Active ION HP4935/01 hair dryer 1800 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SalonDry Active ION HP4935/01, Grey, Plastic, 1.8 m, 1800 W, 110-127 V

Long summary description Philips SalonDry Active ION HP4935/01 hair dryer 1800 W Grey:
This is an auto-generated long summary of Philips SalonDry Active ION HP4935/01 hair dryer 1800 W Grey based on the first three specs of the first five spec groups.

Philips SalonDry Active ION HP4935/01. Product colour: Grey, Housing material: Plastic, Cord length: 1.8 m. Power: 1800 W, AC input voltage: 110-127 V

Performance
Number of speeds *
6
Cool shot function *
Yes
Ionic function *
Yes
Design
Product colour *
Grey
Housing material
Plastic
Cord length
1.8 m
Design
Replacement
Yes
Power
Power *
1800 W
AC input voltage
110-127 V
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
No
Brand Image Product code Product Stock Price from
Philips SalonDry Active ION Hairdryer HP4935/22 Philips SalonDry Active ION Hairdryer HP4935/22
(show image)
HP4935/22 Hairdryer HP4935/22