Philips logo

Philips SalonShine Ion HP 4887 Hairdryer

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56074
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SalonShine Ion HP 4887 Hairdryer:

Philips SalonShine Ion HP 4887 Hairdryer, 57 °C, Green, Silver, White, ABS synthetics, 1.8 m, China, 1500 W

Long summary description Philips SalonShine Ion HP 4887 Hairdryer:

Philips SalonShine Ion HP 4887 Hairdryer. Temperature: 57 °C. Product colour: Green, Silver, White, Housing material: ABS synthetics, Cord length: 1.8 m. Power: 1500 W, AC input voltage: 220-240 V. Net product dimensions excl. attachments (W x D x H): 151 x 77 x 236 mm. Layers per pallet: 8 pc(s), Products per pallet: 256 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.