location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SalonShine Ion HP 4886 Hairdryer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SalonShine Ion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP 4886 Hairdryer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP4886/00
Category:
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49214
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SalonShine Ion HP 4886 Hairdryer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1400 W
  • - Cool shot function
  • - 1.8 m
  • - Purple, White
Long product name Philips SalonShine Ion HP 4886 Hairdryer :
The long product name of Philips SalonShine Ion HP 4886 Hairdryer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP4886, 1400 W, 57 °C
More>>>
Philips SalonShine Ion HP 4886 Hairdryer:
The official description of Philips SalonShine Ion HP 4886 Hairdryer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thermoprotect
- For a constant caring temperature of 57°C

Ion nourishment
- For healthy, shiny moisture-rich hair

Even heat technology
- For gentle drying without damaging hot spots

Foldable handle and cordholder
- For easy portability and storage

Cool shot
- To seal in shine and fix styles

Short summary description Philips SalonShine Ion HP 4886 Hairdryer:
This short summary of the Philips SalonShine Ion HP 4886 Hairdryer data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SalonShine Ion HP 4886 Hairdryer, 57 °C, Purple, White, ABS synthetics, 1.8 m, China, 1400 W

Long summary description Philips SalonShine Ion HP 4886 Hairdryer:
This is an auto-generated long summary of Philips SalonShine Ion HP 4886 Hairdryer based on the first three specs of the first five spec groups.

Philips SalonShine Ion HP 4886 Hairdryer. Temperature: 57 °C. Product colour: Purple, White, Housing material: ABS synthetics, Cord length: 1.8 m. Power: 1400 W, AC input voltage: 220-240 V. Net product dimensions excl. attachments (W x D x H): 151 x 77 x 236 mm. Layers per pallet: 8 pc(s), Products per pallet: 256 pc(s)

Performance
Temperature
57 °C
Cool shot function *
Yes
Ionic function *
No
Design
Product colour *
Purple, White
Housing material
ABS synthetics
Foldable handle
Yes
Cord length
1.8 m
Replacement
Yes
Country of origin
China
Power
Power *
1400 W
AC input voltage
220-240 V
Weight & dimensions
Net product dimensions excl. attachments (W x D x H)
151 x 77 x 236 mm
Packaging content
Concentrator nozzle *
Yes
Diffuser nozzle *
Yes
Logistics data
Layers per pallet
8 pc(s)
Products per pallet
256 pc(s)