location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SalonCurl Pro Curling iron HP4654/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SalonCurl Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Curling iron HP4654/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP4654/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103310730 show
Category:
Appliances such as tongs and curlers used for hair styling.
Hair Styling Tools Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HP4654/00 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SalonCurl Pro Curling iron HP4654/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 mm tong
  • - Ceramic
Long product name Philips SalonCurl Pro Curling iron HP4654/00 :
The long product name of Philips SalonCurl Pro Curling iron HP4654/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP4654, 180 °C, 32 mm
More>>>
Philips SalonCurl Pro Curling iron HP4654/00:
The official description of Philips SalonCurl Pro Curling iron HP4654/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SalonCurl Pro is a truly professional curler that helps create long-lasting volume and curls quickly and effectively. It also gives your hair maximum protection thanks to the ceramic coating and even heat distribution element.

Short summary description Philips SalonCurl Pro Curling iron HP4654/00:
This short summary of the Philips SalonCurl Pro Curling iron HP4654/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SalonCurl Pro Curling iron HP4654/00, Curling iron, 180 °C, 30 s, 2.2 m, 180 W, Curling iron, Spiral attachment

Long summary description Philips SalonCurl Pro Curling iron HP4654/00:
This is an auto-generated long summary of Philips SalonCurl Pro Curling iron HP4654/00 based on the first three specs of the first five spec groups.

Philips SalonCurl Pro Curling iron HP4654/00. Type: Curling iron, Temperature (max): 180 °C, Warm-up time: 30 s. Cord length: 2.2 m. Power: 180 W. Hair care accessories: Curling iron, Spiral attachment

Ready light indicator

Colour of light changes to green when the set temperature has been reached.

Protective ceramic coating
Protective ceramic coating

Ceramic coating has non-stick properties on your hair and distributes the heat evenly.

32 mm barrel

to create big curls and to add volume to your style.

Digital temperature settings and display

There are 9 heat settings, which are adjustable between 100°C and 180°C to accommodate all hair types and both firm and loose curls.

Quick heat-up time

Heats up to 100°C in just 30 seconds, to get you started quickly.

Swivel cord
Swivel cord

Useful swivel cord technology rotates the cord to prevent tangled wires.

Performance
Number of heating levels *
9
Type *
Curling iron
Hair straightening *
No
Hair curling *
Yes
Hair texturizing *
No
Hair drying *
No
Temperature (max)
180 °C
Warm-up time
30 s
Ionic function *
No
Ergonomics
On/off switch
Yes
Auto power off *
No
Cord length *
2.2 m
Indication light
Yes
Power
Power *
180 W
Packaging content
Hair care accessories
Curling iron, Spiral attachment