Philips logo

Philips Salon Airstylist Essential Airstyler HP4624/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68527
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Salon Airstylist Essential Airstyler HP4624/00:

Philips Salon Airstylist Essential Airstyler HP4624/00, Hot air brush, Blue, Purple, ABS synthetics, 2 m, 400 W, 220-240 V

Long summary description Philips Salon Airstylist Essential Airstyler HP4624/00:

Philips Salon Airstylist Essential Airstyler HP4624/00. Type: Hot air brush. Product colour: Blue, Purple, Material: ABS synthetics. Cord length: 2 m. Power: 400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Product dimensions (WxHxD): 53 x 52 x 225 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.