Philips logo

Philips EasyShine Ionic styling brush HP4585/00

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109790
Info modified on:
10 Apr 2025, 06:37:33
Short summary description Philips EasyShine Ionic styling brush HP4585/00:

Philips EasyShine Ionic styling brush HP4585/00, Straightening brush, Violet, White, 1,5 V, AAA, 65 mm, 120 mm

Long summary description Philips EasyShine Ionic styling brush HP4585/00:

Philips EasyShine Ionic styling brush HP4585/00. Type: Straightening brush. Product colour: Violet, White. AC input voltage: 1,5 V, Battery type: AAA. Width: 65 mm, Depth: 120 mm, Height: 40 mm

3D tour
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.