Philips logo

Philips HP3641 Infrared muscular pain relief

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53784
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Philips HP3641 Infrared muscular pain relief:

Philips HP3641 Infrared muscular pain relief, Infrared, 3 m, 500 h, 3 m, 600 x 400 mm, In line with IEC 60601 and 60335

Long summary description Philips HP3641 Infrared muscular pain relief:

Philips HP3641 Infrared muscular pain relief. Therapy method: Infrared, Cable length: 3 m, Service life of lamp: 500 h. AC input voltage: 220 V, Bulb power: 650 W, AC input frequency: 50 and 60. Weight: 5.5 g. Package weight: 6.5 kg. Country of origin: Germany, Products per pallet (EU): 18 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.