Philips logo

Philips HP 3631 Infrared muscular pain relief

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56547
Info modified on:
18 Jan 2024, 17:35:15
Short summary description Philips HP 3631 Infrared muscular pain relief:

Philips HP 3631 Infrared muscular pain relief, Infrared, 2 m, 500 h, 400 x 300 mm, In line with IEC 60601 and 60335, 300 W

Long summary description Philips HP 3631 Infrared muscular pain relief:

Philips HP 3631 Infrared muscular pain relief. Therapy method: Infrared, Cable length: 2 m, Service life of lamp: 500 h. Bulb power: 300 W. Weight: 1.4 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.