Philips logo

Philips Norelco Epilator HP2843/11

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19814
Info modified on:
08 Mar 2024, 09:50:11
Philips HP2843/11 user manual (889 KB)
Retail Leaflet (266 KB)
Short summary description Philips Norelco Epilator HP2843/11:

Philips Norelco Epilator HP2843/11, Violet, 2200 RPM, 21 discs, AC, 100 - 240 V, 50 - 60 Hz

Long summary description Philips Norelco Epilator HP2843/11:

Philips Norelco Epilator HP2843/11. Product colour: Violet, Rotational speed: 2200 RPM, Number of discs: 21 discs. Power source: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.