Philips logo

Philips HP2843/00 Epilator

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33356
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HP2843/00 Epilator:

Philips HP2843/00 Epilator, Violet, 2200 RPM, 21 discs, AC, 100 - 240 V, 50 - 60 Hz

Long summary description Philips HP2843/00 Epilator:

Philips HP2843/00 Epilator. Product colour: Violet, Rotational speed: 2200 RPM, Number of discs: 21 discs. Power source: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.