Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD Media player HMP5000/12

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Media player HMP5000/12
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HMP5000/12
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581606800 show
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it\'s music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
digital media players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Dec 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 249357
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-12-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 15 Jan 2018 07:40:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,6MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (1,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips HD Media player HMP5000/12 :
The short editorial description of Philips HD Media player HMP5000/12

HMP5000/12 - 10 W
More>>>

Philips HD Media player HMP5000/12:
The official marketing text of Philips HD Media player HMP5000/12 as supplied by the manufacturer
Effortlessly explore a vast universe of multimedia content with the Philips HD media player. Enjoy superb quality videos, music and photos from the Internet or your PC library directly on your TV—no file conversions required.

See more
- Play video in multiple formats
- DivX Plus HD Certified for high-definition DivX playback
- Windows Media Video for movie playback from your PC
- View photos in various formats

Hear more
- Listen to music from different media files
- Dolby Digital DTS2.0 for the ultimate movie experience

Engage more
- USB 2.0 connector and SD memory card slot
- Playback media content from hard disk
- Built-in Wi-Fi to enjoy your connected media wirelessly
- DLNA PC Media Link to browse PC and home network content
- Integrated Internet services
Short summary description Philips HD Media player HMP5000/12:
This short summary of the Philips HD Media player HMP5000/12 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips HD Media player HMP5000/12, Black, SD,SDHC, ASF,AVI,DAT,DIVX,FLV,H.263,H.264,MOV,MP4,MPEG,MPEG1,MPEG2,MPEG4,VOB,WMV, BMP,GIF,JPG,PNG,TIF, MP3, NTSC,PAL
Long summary description Philips HD Media player HMP5000/12 :

Philips HD Media player HMP5000/12. Colour of product: Black. Compatible memory cards: SD,SDHC. Video formats supported: ASF,AVI,DAT,DIVX,FLV,H.263,H.264,MOV,MP4,MPEG,MPEG1,MPEG2,MPEG4,VOB,WMV, Image formats supported: BMP,GIF,JPG,PNG,TIF, Audio formats supported: MP3. Analog signal format system: NTSC,PAL, Video D/A Converter (DAC): 12-bit/108MHz. Audio decoders: Dolby Digital,DTS 2.0, MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 90 dB

This is an auto-generated long summary of Philips HD Media player HMP5000/12 based on the first three specs of the first five spec groups.
DivX Plus HD Certified
DivX Plus HD Certified

DivX Plus HD on your Blu-ray player and/or DVD player offers the latest in DivX technology to let you enjoy HD videos and movies from the Internet directly on your Philips HDTV or PC. DivX Plus HD supports the playback of DivX Plus content (H.264 HD video with high-quality AAC audio in an MKV file container) while also supporting previous versions of DivX video up to 1080p. DivX Plus HD for true HD digital video.

Video in multiple formats

Play and enjoy a comprehensive range of video formats—from high definition formats like MPEG 1/2/4 (MPEG 4 Part 2), H.264, VC-1, H.263, VP6 (640 x 480), DivX Plus HD, DivX 3/4/5/6, Xvid, RMVB 8/9/10, RM, WMV (V9), AVI, TS, M2TS, TP, TRP, ISO, VOB, DAT, MP4, MPEG, MPG, MOV(MPEG 4, H.264), ASF, FLV (640 x 480), MKV, M4V—without the hassle of converting files. Just press Play to start watching any videos or movies in superb cinematic quality, delivered in vivid surrounding sound.

Windows Media Video
Windows Media Video

With Windows Media Video, you can play PC video files on your TV. Enjoying these with friends and family also becomes a whole lot easier. Say goodbye to squinting at the computer screen, and lean back and enjoy your favourite WMV files on your TV—in the comfort of your living room.

Photo in various formats
Photo in various formats

View and enjoy your photos in a wide range of formats, including JPEG, JPG, M-JPEG, PNG, TIF, TIFF, GIF, BMP and HD JPEG — directly on your wide-screen TV! Turn your living room into a photo gallery and share wonderful memories with your friends and family.

Integrated Internet services

Simply connect your Philips Media Player to your home network to enjoy an astounding range of cool online services—anytime! Access any content streamed from your home network or browse a whole universe of websites*, like Facebook, YouTube, Picasa and AccuWeather. *Support websites subject to changes.

Music in different media files

Listen to your favourite music—whatever the audio format—and enjoy it in crystal clear sound. The Philips player allows easy access to a wide range of audio formats from Dolby Digital, AAC, RA, OGG, MKA, MP3, WAV, APE, FLAC, DTS, LPCM, PCM, WMA (V9), IMP/MS ADPCM and WMA Pro.

USB 2.0 and SD card slot
USB 2.0 and SD card slot

Enjoy the high speed and convenience of accessing more capacity to transfer photos, videos and MP3 music files by using USB 2.0. You can also access more capacity to store photos, videos and MP3 music files on your Philips player by inserting an SD card into the built-in SD card slot.

Media content from hard disk

Relax and enjoy your media content from your hard disk without worrying about file format compatibility. Simply playback your content knowing that your Philips player supports most popular HDD formats like FAT32, FAT etc.

Built-in Wi-Fi

With built-in Wi-Fi you can access your media content wireless. Say goodbye to squinting at the computer screen and lean back and enjoy your media files on your TV — in the comfort of your living room.

DLNA PC Media Link

The DLNA PC Media Link provides easy access to videos, photos and music content on your PC or home network. By connecting your media player to your home network, you will be able to access content from all DLNA certified devices seamlessly. Browse your PC collection of multimedia from your player at a push of a button.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Storage
Built-in storage media *
The storage media contained in the product e.g. HDD (hard disk drive), SDD (Solid-State Drive).
Yes
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
SD,SDHC
File formats
Video formats supported *
The type of video formats that can be used by this device.
ASF,AVI,DAT,DIVX,FLV,H.263,H.264,MOV,MP4,MPEG,MPEG1,MPEG2,MPEG4,VOB,WMV
Image formats supported *
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
BMP,GIF,JPG,PNG,TIF
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3
Video
Full HD *
Full High Definition (HD) means that a display supports a resolution of 1920 x 1080 pixel, and has a digital TV connection.
No
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC,PAL
Video D/A Converter (DAC)
12-bit/108MHz
Audio
Audio decoders
Device or software capable of decoding a digital stream of audio e.g. internet radio.
Dolby Digital,DTS 2.0
MP3 bit rates
32 - 320 Kbit/s
Signal-to-Noise Ratio (SNR)
This is the ratio of signal intensity to noise intensity.
90 dB
Dynamic range
80 dB
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/192kHz
Frequency range
The lowest and the hightest frequencies that can be inputted/produced.
30 - 20000 Hz
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Composite video out *
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ergonomics
Firmware upgradeable
Yes
On Screen Display (OSD) languages
CZE, Danish, German, English, Spanish, Finnish, French, GRE, HUN, Italian, Polish, Portuguese, Romanian, Russian, SLK, Swedish, TUR, UKR
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
10 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
230
AC input frequency
50
Weight & dimensions
Width *
The measurement or extent of something from side to side.
91 mm
Depth *
The distance from the front to the back of something.
160 mm
Height *
The measurement of the product from head to foot or from base to top.
54 mm
Packaging data
Package width
The distance from one side of the packaging to the other.
250 mm
Package depth
The distance from the front to the back of the packaging.
82 mm
Package height
The distance from the top to the bottom of the packaging.
163 mm
Packaging content
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Warranty card
Yes
Other features
Type
Characteristics of the device.
Desktop
Country Distributor
Nederland 1 distributor(s)
Deutschland 2 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
X