Philips logo

Philips Digital scale HF8005/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50980
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips Digital scale HF8005/00:

Philips Digital scale HF8005/00, Electronic personal scale, 180 kg, 100 g, Stainless steel, 10 kg, kg

Long summary description Philips Digital scale HF8005/00:

Philips Digital scale HF8005/00. Type: Electronic personal scale, Maximum weight capacity: 180 kg, Accuracy: 100 g. Display: LCD. Battery type: LR6 AA, Battery voltage: 1.5 V. Width: 298 mm, Depth: 40 mm, Height: 298 mm. Dimensions (WxDxH): 298 x 298 x 40

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.