Philips logo

Philips HF8000 Digital Scale

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79780
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HF8000 Digital Scale:

Philips HF8000 Digital Scale, Electronic personal scale, 150 kg, 100 g, White, 10 kg, kg, lb, ST

Long summary description Philips HF8000 Digital Scale:

Philips HF8000 Digital Scale. Type: Electronic personal scale, Maximum weight capacity: 150 kg, Accuracy: 100 g. Display: LED. Battery type: LR6 AA, Battery voltage: 1.5 V. Width: 326 mm, Depth: 30 mm, Height: 326 mm. Dimensions (WxDxH): 326 x 326 x 30 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.