Philips logo

Philips goLITE BLU HF3432/60 light therapy Mood/energy light LED

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44370
Info modified on:
30 Apr 2024, 16:14:02
Short summary description Philips goLITE BLU HF3432/60 light therapy Mood/energy light LED:

Philips goLITE BLU HF3432/60, Mood/energy light, 10000 lx, LED, 10000 h, Blue, Black

Long summary description Philips goLITE BLU HF3432/60 light therapy Mood/energy light LED:

Philips goLITE BLU HF3432/60. Type: Mood/energy light, Light intensity: 10000 lx, Bulb technology: LED. Product colour: Black, Certification: cULus. Power consumption (typical): 10 W, Input voltage: 100 - 240 V, Operating time: 1 h. Width: 143 mm, Depth: 143 mm, Height: 35 mm. Insulation: Class II, Protection class: II

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.