Philips logo

Philips Go Gear Micro jukebox HDD086/05

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26359
Info modified on:
14 Mar 2024, 18:38:43
Short summary description Philips Go Gear Micro jukebox HDD086/05:

Philips Go Gear Micro jukebox HDD086/05, MP3 player, 4 GB, LCD, USB 2.0, Black, Silver, Headphones included

Long summary description Philips Go Gear Micro jukebox HDD086/05:

Philips Go Gear Micro jukebox HDD086/05. Type: MP3 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Voice recording. Weight: 78 g. Product colour: Black, Silver. Headphones included

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.