location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Premium collection HD9650/90R0 fryer Single 7.3 L Stand-alone 2225 W Hot air fryer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Premium collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9650/90R0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9650/90R0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389041648 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2024 21:51:52
The date of the most recent change of this product data-sheet in Icecat.
Recipe booklet (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Premium collection HD9650/90R0 fryer Single 7.3 L Stand-alone 2225 W Hot air fryer Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone Hot air fryer 7.3 L 1.4 kg Black
  • - Number of programs: 5
  • - Frying function Baking function Grilling Keep warm function
  • - Digital timer Removable bowl
  • - LED Built-in display
  • - 2225 W
More>>>
Short summary description Philips Premium collection HD9650/90R0 fryer Single 7.3 L Stand-alone 2225 W Hot air fryer Black:
This short summary of the Philips Premium collection HD9650/90R0 fryer Single 7.3 L Stand-alone 2225 W Hot air fryer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Premium collection HD9650/90R0, Hot air fryer, 7.3 L, 1.4 kg, Rapid Air, 0.5 h, 40 °C

Long summary description Philips Premium collection HD9650/90R0 fryer Single 7.3 L Stand-alone 2225 W Hot air fryer Black:
This is an auto-generated long summary of Philips Premium collection HD9650/90R0 fryer Single 7.3 L Stand-alone 2225 W Hot air fryer Black based on the first three specs of the first five spec groups.

Philips Premium collection HD9650/90R0. Product type: Hot air fryer, Capacity: 7.3 L, Fryer food capacity: 1.4 kg. Construction type: Single, Product colour: Black, Control type: Rotary, Touch. Display type: LED. Power: 2225 W. Width: 321 mm, Depth: 433 mm, Height: 315 mm

Performance
Capacity *
7.3 L
Fryer food capacity *
1.4 kg
Low-fat frying technology
Rapid Air
Product type *
Hot air fryer
Number of programs
5
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Roasting function
Yes
Keep warm function
Yes
Keep warm function time
0.5 h
Adjustable thermostat
Yes
Temperature (min)
40 °C
Temperature (max)
200 °C
Preset cooking programs
Yes
Number of persons
6 person(s)
Digital timer
Yes
Timer duration
60 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black
Material
Plastic
Design
Handle(s)
Yes
Removable bowl *
Yes
Control panel colour
Black
Cord storage
Yes
Easy to clean
Yes
Cool wall housing
Yes
Control type *
Rotary, Touch
Dishwasher-proof parts *
Yes
Dishwasher proof
Yes
Indication
Built-in display *
Yes
Display type
LED
Ready alarm
Yes
Power
Power *
2225 W
Auto power off
Yes
Weight & dimensions
Width
321 mm
Depth
433 mm
Height
315 mm
Weight
7.99 kg
Technical details
Warranty period
2 year(s)