Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD9334/31 1.5L 2200W White electric kettle

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9334/31
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9334/31
Category
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Aug 2015
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4256
This statistic is based on the 77161 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-08-15 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75384 free Open Icecat users .
Info modified on: 15 Dec 2017 14:22:52
The date of the most recent change of this product data-sheet in Icecat.
User manual (1,8MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure (0,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips Daily Collection HD9334/31 1.5L 2200W White electric kettle :
The short editorial description of Philips Daily Collection HD9334/31 1.5L 2200W White electric kettle

Daily Collection, 220-240 V, 50/60 Hz, 2200 W, 1.5 L, 0.75 m
More>>>
Philips Daily Collection HD9334/31 1.5L 2200W White electric kettle:
The official marketing text of Philips Daily Collection HD9334/31 1.5L 2200W White electric kettle as supplied by the manufacturer

The trendy design of this kettle adds style to your kitchen, while effectively filtering out lime scale for a cleaner cup of water. Reliable and efficient boiling, long lifetime!

Easy to experience
- Spring lid with large opening for easy filling and cleaning
- Power cord winder for easy storage
- Cordless 360° pirouette base for easy lifting and placing
- Easy to read water level indicators on both sides

Fast boiling and easy cleaning
- Anti-calc filter for a clear cup of water
- Concealed heating element with Strix controller

Safe to use
- Multi safety system.

Short summary description Philips Daily Collection HD9334/31 1.5L 2200W White electric kettle:
This short summary of the Philips Daily Collection HD9334/31 1.5L 2200W White electric kettle data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HD9334/31, 2200 W, AC, 220-240, 50/60

Long summary description Philips Daily Collection HD9334/31 1.5L 2200W White electric kettle:
This is an auto-generated long summary of Philips Daily Collection HD9334/31 1.5L 2200W White electric kettle based on the first three specs of the first five spec groups.

Philips HD9334/31, Daily Collection. Power: 2200 W, Power source type: AC, AC input voltage: 220-240

Technical details
Water tank capacity *
The total amount of water which the tank can hold.
1.5 L
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Housing material *
Plastic
Cordless *
Yes
Anti-calc filter
Yes
Non-slip feet
Yes
Cord storage
Yes
360° rotational base
Yes
Cord length
The distance from one end of the cord (cable) to the other.
0.75 m
Technical details
Boil-dry protection
Yes
Heating element material
Stainless steel
Filter
Y
Switch material
Polypropylene (PP)
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
2200 W
Power source type *
What the power source is.
AC
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
220-240
AC input frequency
50/60
X