Philips logo

Philips 5000 series HD9255/60R1 fryer Single 4.1 L Stand-alone 1400 W Hot air fryer Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4727
Info modified on:
04 Oct 2024, 20:35:39
Short summary description Philips 5000 series HD9255/60R1 fryer Single 4.1 L Stand-alone 1400 W Hot air fryer Grey:

Philips 5000 series HD9255/60R1, Hot air fryer, 4.1 L, 0.8 kg, Rapid Air, China, Single

Long summary description Philips 5000 series HD9255/60R1 fryer Single 4.1 L Stand-alone 1400 W Hot air fryer Grey:

Philips 5000 series HD9255/60R1. Product type: Hot air fryer, Capacity: 4.1 L, Fryer food capacity: 0.8 kg. Construction type: Single, Product colour: Grey, Control type: Touch. Power: 1400 W. Width: 360 mm, Depth: 264 mm, Height: 295 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.