location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection Refurbished Airfryer XL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Avance Collection Refurbished Airfryer XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9248/91R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895698085
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2024 03:54:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Aug 2024
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HD9248/91R1 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Avance Collection Refurbished Airfryer XL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rapid Air technology
  • - Unique product design
  • - Digital touch screen
  • - More power
  • - Smart pre-set button
  • - 1.2 kg cooking capacity
  • - Recipe app
  • - Recipe booklet
  • - Included grill pan
  • - Versatile cooking
  • - Easy to clean
Long product name Philips Avance Collection Refurbished Airfryer XL :
The long product name of Philips Avance Collection Refurbished Airfryer XL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Avance Collection Airfryer XL HD9248 Low fat fryer and XL grill pan Refurbished 1.2 kg Black with Rapid Air technology
More>>>
Philips Avance Collection Refurbished Airfryer XL:
The official description of Philips Avance Collection Refurbished Airfryer XL as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great-tasting chips with up to 80% less fat!*
Philips' unique Rapid air technology lets you fry with air to make food that is crispy on the outside and tender on the inside. Little or no oil is needed to ensure perfect texture and delicious results!

Short summary description Philips Avance Collection Refurbished Airfryer XL:
This short summary of the Philips Avance Collection Refurbished Airfryer XL data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection Refurbished Airfryer XL, Hot air fryer, 1.2 kg, 60 min, Single, Black, Touch

Long summary description Philips Avance Collection Refurbished Airfryer XL:
This is an auto-generated long summary of Philips Avance Collection Refurbished Airfryer XL based on the first three specs of the first five spec groups.

Philips Avance Collection Refurbished Airfryer XL. Product type: Hot air fryer, Fryer food capacity: 1.2 kg, Timer duration: 60 min. Construction type: Single, Product colour: Black, Control type: Touch. Display type: LED. Power: 2100 W, AC input voltage: 220-230 V, AC input frequency: 50 - 60 Hz. Width: 315 mm, Depth: 423 mm, Height: 302 mm

Dishwasher-safe parts
Dishwasher-safe parts

The removable non-stick coated drawer and the food basket are dishwasher-safe for easy cleaning.

Rapid Air technology for healthier frying
Rapid Air technology for healthier frying

Airfryer's unique Rapid Air technology enables you to fry, bake, roast and grill the tastiest snacks and meals with less fat than a conventional fryer, by using little or no oil! Philips Airfryer with Rapid Air technology also creates less smell than conventional fryers. It is easy to clean, safe and economical for daily use!

Unique design for delicious and low-fat cooking results
Unique design for delicious and low-fat cooking results

Philips Airfryer's unique design, which combines fast circulating superheated air, starfish design and optimal heating profile, allows you to fry a variety of delicious meals quickly, easily and more healthily without necessarily adding oil.

Digital screen for easy control of time and temperature
Digital screen for easy control of time and temperature

With the digital touch screen you can control the time and temperature of your cooking easily and more precisely. Enjoy your favourite food prepared at the right temperature and for the right amount of time for the best result!

Increased power for faster cooking results*
Increased power for faster cooking results*

Enhanced performance for even faster results! You can now enjoy more power* for great tasting fried food and more with less fat!*

Large 1.2-kg cooking capacity for more great-tasting meals
Large 1.2-kg cooking capacity for more great-tasting meals

1.2 kg capacity to serve up to 5 people. Now even larger families can enjoy the Airfryer experience with an additional 50% extra capacity*.

Over 200 extra recipes in an app from around the world
Over 200 extra recipes in an app from around the world

Over 200 extra recipes in an app from around the world.

Recipe booklet full of inspiring recipes
Recipe booklet full of inspiring recipes

This recipe book created by culinary experts gives inspiration for a variety of low-fat fried food that you can cook in the Airfryer. It also introduces you to recipes that showcase the versatility of the appliance so that you can grill, bake and even roast food more healthily, quickly and conveniently.

Smart pre-set button for your favourite dish
Smart pre-set button for your favourite dish

Save the settings of your favourite dish so that next time, your meal is ready at the touch of a button!

With grill pan to perfectly grill fish, meat and vegetables
With grill pan to perfectly grill fish, meat and vegetables

With the grill pan you can perfectly grill fish, meat and vegetables. The non-stick coating allows you to easily release the food and makes it easy to clean.

With the Airfryer you can fry, grill, roast and even bake
With the Airfryer you can fry, grill, roast and even bake

Not just great for frying, the innovative Philips Airfryer with Rapid air technology also lets you grill, bake and even roast your favourite dishes for a one-stop solution for all of your meals.

Performance
Fryer food capacity *
1.2 kg
Product type *
Hot air fryer
Frying function *
Yes
Baking function *
Yes
Grilling
Yes
Adjustable thermostat
Yes
Timer duration
60 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black
Removable bowl *
Yes
Easy to clean
Yes
Cord length
0.8 m
Control type *
Touch
Dishwasher-proof parts *
Yes
Indication
Display type
LED
Power
Power *
2100 W
AC input voltage
220-230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
315 mm
Depth
423 mm
Height
302 mm
Weight
7 kg
Packaging content
Recipe book
Yes
Grill rack
Yes
Technical details
Basket capacity
1.2 g
Disclaimer Philips Avance Collection Refurbished Airfryer XL:
Disclaimer

- Compared to fresh chips prepared in a conventional Philips fryer.
- Compared to Viva Airfryer HD9220