location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection Airfryer XL HD9240/91

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Airfryer XL HD9240/91
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9240/91 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103617907 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:11
The date of the most recent change of this product data-sheet in Icecat.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Avance Collection Airfryer XL HD9240/91
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Low fat fryer 3 L 1.2 kg Black
  • - Digital timer
  • - LED Built-in display
  • - 2100 W
Long product name Philips Avance Collection Airfryer XL HD9240/91 :
The long product name of Philips Avance Collection Airfryer XL HD9240/91. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2100 W, 1.2 kg, 220-230 V, 50/60 Hz, 0.8 m
More>>>
Philips Avance Collection Airfryer XL HD9240/91:
The official description of Philips Avance Collection Airfryer XL HD9240/91 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great tasting fries with up to 80% less fat!
With Rapid Air technology for the perfect result
Philips unique Rapid Air Technology lets you fry with air to make food that is crispy on the outside and tender on the inside. Little or no oil is needed to ensure perfect texture and delicious results!

Healthy
- Rapid Air Technology for healthier frying
- Unique design for delicious and low-fat cooking results

Tasty and Versatile
- With the Airfryer you can fry, grill, roast and even bake
- Recipe booklet full of inspiring recipes

Fast and Easy
- Large, 1.2kg cooking capacity for more great tasting meals
- Digital screen for easy control of time and temperature
- Increased in power for faster cooking results
- Smart preset button for your favourite dish
- Easy to clean and creates less smell than normal fryers

Short summary description Philips Avance Collection Airfryer XL HD9240/91:
This short summary of the Philips Avance Collection Airfryer XL HD9240/91 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection Airfryer XL HD9240/91, Low fat fryer, 3 L, 1.2 kg, Rapid Air, 60 min, Black

Long summary description Philips Avance Collection Airfryer XL HD9240/91:
This is an auto-generated long summary of Philips Avance Collection Airfryer XL HD9240/91 based on the first three specs of the first five spec groups.

Philips Avance Collection Airfryer XL HD9240/91. Product type: Low fat fryer, Capacity: 3 L, Fryer food capacity: 1.2 kg. Product colour: Black, Material: Plastic, Cord length: 0.8 m. Display type: LED. Power: 2100 W, AC input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz. Width: 422 mm, Depth: 314 mm, Height: 302 mm

Performance
Capacity *
3 L
Fryer food capacity *
1.2 kg
Low-fat frying technology
Rapid Air
Product type *
Low fat fryer
Rapid Air technology
Yes
Low-fat frying
Yes
Digital timer
Yes
Timer duration
60 min
Design
Product colour *
Black
Material
Plastic
Cord storage
Yes
Non-slip feet
Yes
Cord length
0.8 m
On/off switch
Yes
Indication
Built-in display *
Yes
Display type
LED
Indication light
Yes
Power
Power *
2100 W
Auto power off
Yes
AC input voltage
220 - 230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
422 mm
Depth
314 mm
Height
302 mm
Weight
7 kg
Technical details
Basket capacity
1.2 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 02:25:33
Uk has collected 4 expert reviews for Philips Avance Collection Airfryer XL HD9240/91 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
examiner.com
Updated:
2015-05-14 08:00:13
“Fry with a tablespoon or less of oil.” Those were the words that really caught my attention. I wasn't in the market for a fryer, but something about those words sucked me in. I love fried foods (who doesn't), but they don't exactly fit with a healthy lif...
0%