Philips logo

Philips Senseo HD7828/53 coffee maker Pod coffee machine 1.2 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64719
Info modified on:
31 Oct 2024, 14:34:03
Long product name Philips Senseo HD7828/53 coffee maker Pod coffee machine 1.2 L:

HD7828/53, 1450 W, 1.2l

Philips Senseo HD7828/53 coffee maker Pod coffee machine 1.2 L:

Delicious coffee at the touch of a button
1 or 2 cups of coffee in less than a minute
Enrich your coffee moments with The POD six Viva Café coffee machine! Its iconic design
offers delicious coffee at a touch of a button. The wide set of features, like the adjustable
spout and calc indicator, give you ultimate convenience.

Fast and easy operation
- Coffee at the touch of a button
- 1 or 2 cups in less than a minute
- 30 Minutes auto shut-off for energy saving
- Adjustable spout to fit your favourite cup
- Light indicator reminds you when to decalcify

Always a delicious cup of coffee
- Delicious coffee crema layer
- Unique The POD six brewing technology for optimal taste

Coffee variety for every moment
- 2 strength settings: strong short or mild long coffee
- Variety of blends and flavors for different tastes

Highlights

Strength select function
Prepare your favorite cup of coffee by adjusting the strength and intensity of its taste. With the strength select function on your SENSEO®, you can choose between strong short and mild long coffee.

Adjustable spout
By raising or lowering the spout you can adjust your The POD six coffee machine to the size of your
favourite cup or mug.

Automatic shut-off (30 min)
Your The POD six coffee machine automatically switches off after 30 minutes, allowing you to save
energy.

Decalcification indicator
The Philips coffee machine will remind you when to
descale your appliance. Regular descaling ensures the best taste of your coffee and prevents limescale from tap water.

Delicious coffee crema layer
Delicious coffee crema layer as proof of The POD six premium coffee quality.

Variety of blends and flavors
The POD six offers you a large variety of coffee blends and flavors, each with its own distinctive taste
to fit your personal preference.

Short summary description Philips Senseo HD7828/53 coffee maker Pod coffee machine 1.2 L:

Philips Senseo HD7828/53, Pod coffee machine, 1.2 L, Coffee pod, 1450 W, Silver

Long summary description Philips Senseo HD7828/53 coffee maker Pod coffee machine 1.2 L:

Philips Senseo HD7828/53. Product type: Pod coffee machine, Water tank capacity: 1.2 L, Coffee input type: Coffee pod, Capacity in cups: 8 cups. Power: 1450 W. Product colour: Silver

3D tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.