Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Senseo HD7827 Pod coffee machine 1.2L 8cups Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7827
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7827/56
Category
Machine used to make coffee.
coffee makers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10255
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 04 Dec 2017 15:35:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Senseo HD7827 Pod coffee machine 1.2L 8cups Silver :
The short editorial description of Philips Senseo HD7827 Pod coffee machine 1.2L 8cups Silver

Coffee pod system, Shimmering Silver
More>>>

Philips Senseo HD7827 Pod coffee machine 1.2L 8cups Silver:
The official marketing text of Philips Senseo HD7827 Pod coffee machine 1.2L 8cups Silver as supplied by the manufacturer
Share and enjoy the sensation of coffee

with SENSEO® Viva Café

Connect over a SENSEO® coffee and share and enjoy the pleasure of its rich, smooth and creamy taste. The easy-to-use SENSEO® Viva Café coffee machine with its new softer shape is the next step in the innovative story of SENSEO®.

Ultimate convenience
- 1 or 2 cups of SENSEO® coffee in less than a minute
- Adjustable spout easily accommodates your favourite cup size
- Automatic shut-off for less energy consumption
- Removable extra-large water reservoir for less refills
- Calc-clean indicator reminds you when to decalcify

Sensational coffee
- Unique brewing system for optimal taste
- Delicious coffee foam layer for your special coffee moment
- Large coffee pod variety for a great coffee every time

Design
- Metallic spray-paint
- Polished stainless steel spout for premium look
Short summary description Philips Senseo HD7827 Pod coffee machine 1.2L 8cups Silver:
This short summary of the Philips Senseo HD7827 Pod coffee machine 1.2L 8cups Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Senseo HD7827, Pod coffee machine, 1.2 L, 1450 W, Silver
Long summary description Philips Senseo HD7827 Pod coffee machine 1.2L 8cups Silver :

Philips Senseo HD7827. Product type: Pod coffee machine. Water tank capacity: 1.2 L, Capacity in cups: 8 cups. Power: 1450 W. Colour of product: Silver

This is an auto-generated long summary of Philips Senseo HD7827 Pod coffee machine 1.2L 8cups Silver based on the first three specs of the first five spec groups.
Design
Product type *
The sub-category of the product.
Pod coffee machine
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Housing material
Plastic
Performance
Water tank capacity *
The total amount of water which the tank can hold.
1.2 L
Capacity in cups *
The number of cups of liquid that the product can contain.
8 cups
Ergonomics
Removable water tank
Yes
Cord length
The distance from one end of the cord (cable) to the other.
1 m
Power
Power
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
1450 W
AC input frequency
60
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
190 x 300 x 340 mm
Type
Characteristics of the device.
Coffee
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
232 x 370 x 380 mm
Spout height
12 cm
Black coffee brew volume
120
X