location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Senseo HD7820/53 New Generation Chocobreak Coffee pod system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD7820/53 New Generation Chocobreak Coffee pod system
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD7820/53
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103492405 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 23:30:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Senseo HD7820/53 New Generation Chocobreak Coffee pod system
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pod coffee machine 1.2 L
  • - Coffee pod
  • - 8 cups
  • - 1450 W
  • - Yellow
Long product name Philips Senseo HD7820/53 New Generation Chocobreak Coffee pod system :
The long product name of Philips Senseo HD7820/53 New Generation Chocobreak Coffee pod system. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Coffee pod system New generation
More>>>
Philips Senseo HD7820/53 New Generation Chocobreak Coffee pod system:
The official description of Philips Senseo HD7820/53 New Generation Chocobreak Coffee pod system as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sensational freshly brewed coffee!
New Generation coffee machines


Having your SENSEO® coffee exactly the way you like it just got easier thanks to the range of SENSEO® New Generation coffee machines. These are the simplest and most convenient appliances to make your SENSEO® coffee your way. Available in a range of colours, the stylish design will ensure your kitchen makes a real statement about you and your taste in coffee.

Ultimate convenience
- Auto Off: automatic shut-off after 60 minutes for your safety and convenience
- One cup of SENSEO® coffee in approx. 30 seconds, two cups in less than a minute
- Removable extra-large water reservoir (8 cups) means fewer refills
- Adjustable spout easily accommodates your favourite cup size

Sensational coffee
- Unique patented SENSEO® coffee brewing system ensures the right balance of coffee and water every time
- Delicious SENSEO® coffee foam layer as proof of Maison du Café SENSEO® premium coffee quality
- Extensive range of Maison du Café SENSEO® coffee pod varieties to suit each taste or moment

Design
- Modern machine design

Short summary description Philips Senseo HD7820/53 New Generation Chocobreak Coffee pod system:
This short summary of the Philips Senseo HD7820/53 New Generation Chocobreak Coffee pod system data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Senseo HD7820/53 New Generation Chocobreak Coffee pod system, Pod coffee machine, 1.2 L, Coffee pod, 1450 W, Yellow

Long summary description Philips Senseo HD7820/53 New Generation Chocobreak Coffee pod system:
This is an auto-generated long summary of Philips Senseo HD7820/53 New Generation Chocobreak Coffee pod system based on the first three specs of the first five spec groups.

Philips Senseo HD7820/53 New Generation Chocobreak Coffee pod system. Product type: Pod coffee machine, Water tank capacity: 1.2 L, Coffee input type: Coffee pod, Capacity in cups: 8 cups. Power: 1450 W. Product colour: Yellow

Performance
Coffee capsule/pod system
Senseo
Capacity in cups *
8 cups
Product type *
Pod coffee machine
Water tank capacity *
1.2 L
Coffee input type *
Coffee pod
Ergonomics
Housing material
Plastic
Removable water tank
Yes
Ergonomics
Product colour *
Yellow
Cord length
1 m
Power
Power *
1450 W
Auto power off
Yes
Auto power off after (max)
60 min
Other features
Power requirements
220 - 240V/ 50-60Hz
Type
Coffee