Philips logo

Philips Daily Collection HD7462/01 coffee maker Manual Drip coffee maker 1.2 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107881
Info modified on:
26 Jul 2024, 09:41:25
Short summary description Philips Daily Collection HD7462/01 coffee maker Manual Drip coffee maker 1.2 L:

Philips Daily Collection HD7462/01, Drip coffee maker, 1.2 L, Ground coffee, 1000 W, Stainless steel, White

Long summary description Philips Daily Collection HD7462/01 coffee maker Manual Drip coffee maker 1.2 L:

Philips Daily Collection HD7462/01. Product type: Drip coffee maker, Coffee maker type: Manual, Water tank capacity: 1.2 L, Coffee input type: Ground coffee, Capacity in cups: 15 cups, Number of spouts: 1. Power: 1000 W. Product colour: Stainless steel, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.