Philips Rice cooker HD4754/00, White, 1.8 L, 720 min, 1 m, 900 W, 110 - 240 V
Philips Rice cooker HD4754/00. Product colour: White, Volume: 1.8 L, Keep warm function time: 720 min. Power: 900 W, AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz. Width: 255 mm, Depth: 271 mm, Height: 256 mm. Package weight: 5.3 kg