Philips logo

Philips HD4750 1.0L Rice Cooker

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44620
Info modified on:
14 Mar 2024, 19:03:20
Short summary description Philips HD4750 1.0L Rice Cooker:

Philips HD4750 1.0L Rice Cooker, White, 1 L, 720 min, 1 m, 700 W, 220 - 240 V

Long summary description Philips HD4750 1.0L Rice Cooker:

Philips HD4750 1.0L Rice Cooker. Product colour: White, Volume: 1 L, Keep warm function time: 720 min. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 231 mm, Depth: 246 mm, Height: 212 mm. Package weight: 4.3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.