Philips logo

Philips HD4738 HD4738/50 1.8L Rice Cooker

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26871
Info modified on:
06 May 2024, 03:15:56
Short summary description Philips HD4738 HD4738/50 1.8L Rice Cooker:

Philips HD4738 HD4738/50 1.8L Rice Cooker, Gold, 720 min, Buttons, 1 m, 700 W, 220 - 240 V

Long summary description Philips HD4738 HD4738/50 1.8L Rice Cooker:

Philips HD4738 HD4738/50 1.8L Rice Cooker. Product colour: Gold, Keep warm function time: 720 min, Control type: Buttons. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Package weight: 5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.