Philips Rice cooker HD4715/60, 1.8 L, Buttons, 1 m, 700 W, 200-240 V, 50 - 60 Hz
Philips Rice cooker HD4715/60. Volume: 1.8 L, Control type: Buttons, Cord length: 1 m. Power: 700 W, AC input voltage: 200-240 V, AC input frequency: 50 - 60 Hz. Package weight: 3.9 kg