Philips HD4711/61 Rice cooker, White, 1 L, 1 m, 550 W, 220 - 240 V, 50 - 60 Hz
Philips HD4711/61 Rice cooker. Product colour: White, Volume: 1 L, Cord length: 1 m. Power: 550 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Package weight: 2.7 kg