location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Kettle HD4664/20

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kettle HD4664/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD4664/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103459767 show
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:50:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Kettle HD4664/20
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.7 L Metallic
  • - 2400 W
  • - Boil-dry protection
  • - Water level indicator 360° rotational base Auto power off
  • - Cordless 0.75 m Cord storage
Long product name Philips Kettle HD4664/20 :
The long product name of Philips Kettle HD4664/20. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.7L, 2400W, Cordless, 360° Pirouette Base, Brushed Metal
More>>>
Philips Kettle HD4664/20:
The official description of Philips Kettle HD4664/20 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boil just what you need

Save up to 66% energy

The unique ''one cup indicator'' feature of this stylish designed metal kettle allows you to
boil only the water you need. Therefore, you can easily save up to 66% energy and reduce
your impact on environment

Boil what you need

- One cup indicator to boil only the water you need

Easy to experience

- Spring lid with large opening for easy filling and cleaning
- Easy to read water level indicator
- Light indicates when the kettle is switched on
- Cord winder for easy storage
- Cordless 360° pirouette base for easy lifting and placing

Fast boiling and easy cleaning

- Flat heating element for fast boiling and easy cleaning
- Robust metal kettle with brushed stainless steel finishing
- Anti-calc filter for a clean cup of water

Safe to use

- Cool wall for a safe touch
- Four-way safety system

Short summary description Philips Kettle HD4664/20:
This short summary of the Philips Kettle HD4664/20 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Kettle HD4664/20, 1.7 L, 2400 W, Metallic, Water level indicator, Cordless, Filtering

Long summary description Philips Kettle HD4664/20:
This is an auto-generated long summary of Philips Kettle HD4664/20 based on the first three specs of the first five spec groups.

Philips Kettle HD4664/20. Water tank capacity: 1.7 L. Power: 2400 W. Product colour: Metallic, Water level indicator. Cordless. Filtering

Features
Water tank capacity *
1.7 L
Product colour *
Metallic
Water level indicator
Yes
Boil-dry protection *
Yes
Filtering
Yes
Good spout filling
Yes
Ergonomics
Auto power off *
Yes
Cordless *
Yes
Cord length
0.75 m
Ergonomics
Cord storage
Yes
360° rotational base
Yes
Illuminated on/off switch
Yes
Non-slip feet
Yes
Wide opening lid
Yes
Power
Power *
2400 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Other features
Dimensions (WxDxH)
163 x 244 x 256 mm