Philips logo

Philips HD4493/08 Toaster Oven

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90687
Info modified on:
12 Apr 2024, 16:50:25
Short summary description Philips HD4493/08 Toaster Oven:

Philips HD4493/08 Toaster Oven, Blue, Grey, White, Metal, Plastic, 9 L, 900 W, 220 - 240 V, 50 - 60 Hz

Long summary description Philips HD4493/08 Toaster Oven:

Philips HD4493/08 Toaster Oven. Product colour: Blue, Grey, White, Housing material: Metal, Plastic, Capacity: 9 L. Power: 900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 1 m, Baking tray dimensions: 230 x 230 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.