Philips logo

Philips HD4426 1850W Table Grill

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84797
Info modified on:
12 Apr 2024, 16:50:25
Short summary description Philips HD4426 1850W Table Grill:

Philips HD4426 1850W Table Grill, Black, Polypropylene (PP), Rectangular, Grid, 340 x 300 mm, 340 x 300 mm

Long summary description Philips HD4426 1850W Table Grill:

Philips HD4426 1850W Table Grill. Product colour: Black, Housing material: Polypropylene (PP), Form factor: Rectangular. Power: 1850 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 430 mm, Depth: 355 mm, Height: 125 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.