Philips HD4415 induction cooker, Black, Red, Countertop, 33 cm, Halogen, 1 zone(s), 1 zone(s)
Philips HD4415 induction cooker. Product colour: Black, Red, Appliance placement: Countertop, Hob width size: 33 cm. Control type: Touch, Control position: Front, Display type: LED. Connected load (electric): 1500 W, AC input voltage: 110 V. Width: 335 mm, Depth: 369 mm, Height: 63 mm. Package weight: 2.8 kg