Philips logo

Philips Pure Essentials Collection HD2686/30 Toaster

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64217
Info modified on:
12 Apr 2024, 16:50:16
Short summary description Philips Pure Essentials Collection HD2686/30 Toaster:

Philips Pure Essentials Collection HD2686/30 Toaster, 2 slice(s), Silver, White, Plastic, 1500 W, 220 - 240 V, 50 - 60 Hz

Long summary description Philips Pure Essentials Collection HD2686/30 Toaster:

Philips Pure Essentials Collection HD2686/30 Toaster. Number of slices: 2 slice(s), Product colour: Silver, White, Housing material: Plastic. Power: 1500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 0.85 m. Dimensions (WxDxH): 152 x 30 x 130 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.