Philips HD2683/50 Toaster, 2 slice(s), Grey, Silver, Plastic, 1000 W, 220 - 240 V, 50 - 60 Hz
Philips HD2683/50 Toaster. Number of slices: 2 slice(s), Product colour: Grey, Silver, Housing material: Plastic. Power: 1000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 0.9 m, Width: 32 mm, Depth: 136 mm