location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Daily Collection HD2583/00 toaster 8 2 slice(s) 600 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Daily Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD2583/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD2583/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103810360 show
Category:
Electrical device for making toast.
Toasters Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:50:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Daily Collection HD2583/00 toaster 8 2 slice(s) 600 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of slices: 2 Number of slots: 2 White
  • - Sandwich rack
  • - Variable crust browning control
  • - Defrost function
  • - 600 W
More>>>
Short summary description Philips Daily Collection HD2583/00 toaster 8 2 slice(s) 600 W White:
This short summary of the Philips Daily Collection HD2583/00 toaster 8 2 slice(s) 600 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Daily Collection HD2583/00, 2 slice(s), White, Plastic, Buttons, Rotary, China, 600 W

Long summary description Philips Daily Collection HD2583/00 toaster 8 2 slice(s) 600 W White:
This is an auto-generated long summary of Philips Daily Collection HD2583/00 toaster 8 2 slice(s) 600 W White based on the first three specs of the first five spec groups.

Philips Daily Collection HD2583/00. Number of slices: 2 slice(s), Product colour: White, Housing material: Plastic. Power: 600 W, AC input voltage: 220-240 V, Power consumption (typical): 600 W. Width: 324 mm, Depth: 229 mm, Height: 214 mm

Features
Housing material *
Plastic
Control type
Buttons, Rotary
Sandwich rack
Yes
Variable crust browning control *
Yes
Number of browning levels
8
Number of slices *
2 slice(s)
Long slot
Yes
Number of slots *
2
Product colour *
White
Cord storage
Yes
Defrost function *
Yes
Features
Stop/cancel button
Yes
Cool wall housing
Yes
Auto power off
Yes
Country of origin
China
Power
Power *
600 W
AC input voltage
220-240 V
Power consumption (typical)
600 W
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
324 mm
Depth
229 mm
Height
214 mm