Philips logo

Philips Daily Collection HD2569/70 Toaster

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80883
Info modified on:
12 Apr 2024, 16:50:11
Short summary description Philips Daily Collection HD2569/70 Toaster:

Philips Daily Collection HD2569/70 Toaster, 1 slice(s), Blue, White, 1100 W, 220-240 V, 50 - 60 Hz, 0.9 m

Long summary description Philips Daily Collection HD2569/70 Toaster:

Philips Daily Collection HD2569/70 Toaster. Number of slices: 1 slice(s), Product colour: Blue, White. Power: 1100 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Cord length: 0.9 m, Slot size (LxWxH): 255 x 35 x 120 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.