Philips HD2569/40 Toaster, 1 slice(s), Red, White, Rotary, 1100 W, 0.9 m, 255 x 35 x 120 mm
Philips HD2569/40 Toaster. Number of slices: 1 slice(s), Product colour: Red, White, Control type: Rotary. Power: 1100 W. Cord length: 0.9 m, Slot size (LxWxH): 255 x 35 x 120 mm