location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC9930 2400 W 2.5 L Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC9930
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC9930/07 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103474661
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:49:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips GC9930 2400 W 2.5 L Black, Blue :
The long product name of Philips GC9930 2400 W 2.5 L Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2400W, 2.5L water tank, 4.5 bar, Shirt-shaped board
More>>>
Philips GC9930 2400 W 2.5 L Black, Blue:
The official description of Philips GC9930 2400 W 2.5 L Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Breathes new life into your clothes
Integrated iron, steamer and refresher


The Wardrobe Care solution from Philips is a unique combination of an iron, a steamer and a refresher with aninnovative ironing board. It helps you keep your and your family's clothes in beautiful shape and saves you timean money as well!

Short summary description Philips GC9930 2400 W 2.5 L Black, Blue:
This short summary of the Philips GC9930 2400 W 2.5 L Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC9930, 2400 W, 4.5 bar, 2.5 L, Black, Blue, 220 - 240 V, 50 - 60 Hz

Long summary description Philips GC9930 2400 W 2.5 L Black, Blue:
This is an auto-generated long summary of Philips GC9930 2400 W 2.5 L Black, Blue based on the first three specs of the first five spec groups.

Philips GC9930. Iron power: 2400 W, Maximum steam pressure: 4.5 bar, Water tank capacity: 2.5 L. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 1.8 m, Hose length: 1.9 m. Weight: 21 kg

Features
Iron power *
2400 W
Maximum steam pressure *
4.5 bar
Water tank capacity *
2.5 L
Continuous steam
Yes
Automatic anti-calc *
Yes
Product colour *
Black, Blue
Auto shut-off
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Ergonomics
Cord length
1.8 m
Hose length
1.9 m
Weight & dimensions
Weight
21 kg
Packaging content
Ironing board included
Yes