location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips GC9920/27 steam ironing station 2.5 L Black, Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GC9920/27
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC9920/27 show
Show alternative article codes used in the online market place
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 06:35:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips GC9920/27 steam ironing station 2.5 L Black, Blue, Grey:
This short summary of the Philips GC9920/27 steam ironing station 2.5 L Black, Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips GC9920/27, 4.5 bar, 2.5 L, Black, Blue, Grey, 220-240 V, 50 - 60 Hz, 20 kg

Long summary description Philips GC9920/27 steam ironing station 2.5 L Black, Blue, Grey:
This is an auto-generated long summary of Philips GC9920/27 steam ironing station 2.5 L Black, Blue, Grey based on the first three specs of the first five spec groups.

Philips GC9920/27. Maximum steam pressure: 4.5 bar, Water tank capacity: 2.5 L, Product colour: Black, Blue, Grey. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 20 kg. Power: 2400 W

Features
Maximum steam pressure *
4.5 bar
Water tank capacity *
2.5 L
Removable water tank
Yes
Automatic anti-calc *
Yes
Product colour *
Black, Blue, Grey
Pointed tip
Yes
Steam tip for hard-to-reach areas
Yes
Auto power off
Yes
Power
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Ergonomics
Cord storage
Yes
Indication
Indication light
Yes
Temperature-ready indicator
Yes
Weight & dimensions
Weight
20 kg
Other features
Power
2400 W